ALUMINUM ELECTROLYTIC CAPACITOR 10UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MCESL Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 97K4380 |
| Product Name | Aluminum Electrolytic Capacitor 10Uf 16V 20%, Smd; Capacitor Case / Package Multicomp Pro |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |