CAP, 10UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:MCESL Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 39T1360 |
| Product Name | Cap, 10Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Multicomp Pro |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |
| Capacitance Range | 10 microF |