multicomp PRO Switch, Dip, 4 Position, Spst, Piano; No. Of Circuits Multicomp Pro MCEPM-04

Description
SWITCH, DIP, 4 POSITION, SPST, PIANO; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 4 POSITION, SPST, PIANO; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 4 Position, Spst, Piano; No. Of Circuits Multicomp Pro - 74M3016 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 4 Position, Spst, Piano; No. Of Circuits Multicomp Pro
74M3016
Switch, Dip, 4 Position, Spst, Piano; No. Of Circuits Multicomp Pro 74M3016
SWITCH, DIP, 4 POSITION, SPST, PIANO; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes

SWITCH, DIP, 4 POSITION, SPST, PIANO; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 74M3016
Product Name Switch, Dip, 4 Position, Spst, Piano; No. Of Circuits Multicomp Pro
Actuator Specifications Side Actuated Lever(s) (Piano)
Unlock Full Specs
to access all available technical data

Similar Products

A6S-H Slide DIP Switch - A6S-9102-H - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 23.8 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switch - 1977104-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details