multicomp PRO Switch, Dip, 2 Position, Spst, Piano; No. Of Circuits Multicomp Pro MCEPM-02

Description
SWITCH, DIP, 2 POSITION, SPST, PIANO; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 2 POSITION, SPST, PIANO; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 2 Position, Spst, Piano; No. Of Circuits Multicomp Pro - 74M3015 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 2 Position, Spst, Piano; No. Of Circuits Multicomp Pro
74M3015
Switch, Dip, 2 Position, Spst, Piano; No. Of Circuits Multicomp Pro 74M3015
SWITCH, DIP, 2 POSITION, SPST, PIANO; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes

SWITCH, DIP, 2 POSITION, SPST, PIANO; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 74M3015
Product Name Switch, Dip, 2 Position, Spst, Piano; No. Of Circuits Multicomp Pro
Actuator Specifications Side Actuated Lever(s) (Piano)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825535-3 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
A6SN Slide DIP Switch - A6SN-9101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 24.8 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP & SIP Switches - 334959A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details