multicomp PRO Switch, Dip, 10 Position, Spst, Piano; No. Of Circuits Multicomp Pro MCEPI-10

Description
SWITCH, DIP, 10 POSITION, SPST, PIANO; No. of Circuits:10Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:7.62mmRoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 10 POSITION, SPST, PIANO; No. of Circuits:10Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:7.62mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 10 Position, Spst, Piano; No. Of Circuits Multicomp Pro - 74M3014 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 10 Position, Spst, Piano; No. Of Circuits Multicomp Pro
74M3014
Switch, Dip, 10 Position, Spst, Piano; No. Of Circuits Multicomp Pro 74M3014
SWITCH, DIP, 10 POSITION, SPST, PIANO; No. of Circuits:10Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:7.62mmRoHS Compliant: Yes

SWITCH, DIP, 10 POSITION, SPST, PIANO; No. of Circuits:10Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:7.62mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 74M3014
Product Name Switch, Dip, 10 Position, Spst, Piano; No. Of Circuits Multicomp Pro
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

A6HF Slide DIP Switch - A6HF-2102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 3.67 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 1759646 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 10 x 10 x 6.5mm
Terminal Type Other Terminal Type
View Details
DIP Switch - 2-1437507-7 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max DC Voltage Rating 500 volts
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
DIP Switches - 486-3-162-112-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details