multicomp PRO Switch, Dip, 4 Position, Spst, Piano; No. Of Circuits Multicomp Pro MCEPI-04

Description
SWITCH, DIP, 4 POSITION, SPST, PIANO; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 4 POSITION, SPST, PIANO; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 4 Position, Spst, Piano; No. Of Circuits Multicomp Pro - 74M3011 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 4 Position, Spst, Piano; No. Of Circuits Multicomp Pro
74M3011
Switch, Dip, 4 Position, Spst, Piano; No. Of Circuits Multicomp Pro 74M3011
SWITCH, DIP, 4 POSITION, SPST, PIANO; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes

SWITCH, DIP, 4 POSITION, SPST, PIANO; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 74M3011
Product Name Switch, Dip, 4 Position, Spst, Piano; No. Of Circuits Multicomp Pro
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - A6E-9101-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
2 suppliers
Rotary Encoded DIP Switches - 334959 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details