multicomp PRO Switch, Dip, 6 Position, Spst, Recessed; No. Of Circuits Multicomp Pro MCEMR-06-T

Description
SWITCH, DIP, 6 POSITION, SPST, RECESSED; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 6 POSITION, SPST, RECESSED; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 6 Position, Spst, Recessed; No. Of Circuits Multicomp Pro - 74M3004 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 6 Position, Spst, Recessed; No. Of Circuits Multicomp Pro
74M3004
Switch, Dip, 6 Position, Spst, Recessed; No. Of Circuits Multicomp Pro 74M3004
SWITCH, DIP, 6 POSITION, SPST, RECESSED; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes

SWITCH, DIP, 6 POSITION, SPST, RECESSED; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 74M3004
Product Name Switch, Dip, 6 Position, Spst, Recessed; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825002-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP Switches - 486-3-160-953TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
A6SN Slide DIP Switch - A6SN-9104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 24.8 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP & SIP Switches - 1759595P - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details