multicomp PRO Switch, Dip, 5 Position, Spst, Recessed; No. Of Circuits Multicomp Pro MCEMR-05-T

Description
SWITCH, DIP, 5 POSITION, SPST, RECESSED; No. of Circuits:5Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 5 POSITION, SPST, RECESSED; No. of Circuits:5Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 5 Position, Spst, Recessed; No. Of Circuits Multicomp Pro - 74M3003 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 5 Position, Spst, Recessed; No. Of Circuits Multicomp Pro
74M3003
Switch, Dip, 5 Position, Spst, Recessed; No. Of Circuits Multicomp Pro 74M3003
SWITCH, DIP, 5 POSITION, SPST, RECESSED; No. of Circuits:5Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes

SWITCH, DIP, 5 POSITION, SPST, RECESSED; No. of Circuits:5Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 74M3003
Product Name Switch, Dip, 5 Position, Spst, Recessed; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - SW908-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
2 suppliers
Rotary Encoded DIP Switches - 241256 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
DIP Switch - 1-2319764-4 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details