multicomp PRO Switch, Dip, 2 Position, Spst, Recessed; No. Of Circuits Multicomp Pro MCEMR-02-T

Description
SWITCH, DIP, 2 POSITION, SPST, RECESSED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 2 POSITION, SPST, RECESSED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 2 Position, Spst, Recessed; No. Of Circuits Multicomp Pro - 74M3000 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 2 Position, Spst, Recessed; No. Of Circuits Multicomp Pro
74M3000
Switch, Dip, 2 Position, Spst, Recessed; No. Of Circuits Multicomp Pro 74M3000
SWITCH, DIP, 2 POSITION, SPST, RECESSED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes

SWITCH, DIP, 2 POSITION, SPST, RECESSED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 74M3000
Product Name Switch, Dip, 2 Position, Spst, Recessed; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-7101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 2-1437507-3 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
2 suppliers
DIP Switches - 486-3-162-112-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details