multicomp PRO Switch, Dip, 3 Position, Spst, Raised; No. Of Circuits Multicomp Pro MCEI-03

Description
SWITCH, DIP, 3 POSITION, SPST, RAISED; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 3 POSITION, SPST, RAISED; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 3 Position, Spst, Raised; No. Of Circuits Multicomp Pro - 74M2981 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 3 Position, Spst, Raised; No. Of Circuits Multicomp Pro
74M2981
Switch, Dip, 3 Position, Spst, Raised; No. Of Circuits Multicomp Pro 74M2981
SWITCH, DIP, 3 POSITION, SPST, RAISED; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes

SWITCH, DIP, 3 POSITION, SPST, RAISED; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 74M2981
Product Name Switch, Dip, 3 Position, Spst, Raised; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

A6K/A6KS Rotay DIP Switch - A6KS-102RS - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 6 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP & SIP Switches - 334959A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
DIP Switches - 450-1934-ND - DigiKey
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
2 suppliers
DIP Switches - 486-3-160-952TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details