multicomp PRO Switch, Dip, 2 Position, Spst, Raised; No. Of Circuits Multicomp Pro MCEI-02

Description
SWITCH, DIP, 2 POSITION, SPST, RAISED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes
Description
SWITCH, DIP, 2 POSITION, SPST, RAISED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Switch, Dip, 2 Position, SPST, Raised (part number 74M2980) is a dual in-line switch designed for through-hole mounting. It features a mechanical life of 2,000 operations and an electrical life of 2,000 cycles, with a maximum operating force of 1,000gf and a stroke of 1mm. The operating temperature range is from -20°C to +85°C, while the storage temperature range extends from -40°C to +85°C. This switch has a contact rating of 25mA at 24V DC, with a minimum contact resistance of 100mΩ at 500V DC and a maximum insulation resistance of 100MΩ at the same voltage. It is constructed from UL 94V-0 nylon high-temperature thermoplastic for the base and cover, and features a white actuator made from UL 94V-0 LCP high-temperature thermoplastic. The contacts are made of alloy copper with gold plating, and the terminals are brass with gold plating. The switch is suitable for various applications requiring reliable performance in a compact form factor. It is important to note that the recommended soldering process includes wave soldering at a maximum temperature of 260°C for no more than 5 seconds.

Datasheet Summary
Powered by GS/AI

The Switch, Dip, 2 Position, SPST, Raised (part number 74M2980) is a dual in-line switch designed for through-hole mounting. It features a mechanical life of 2,000 operations and an electrical life of 2,000 cycles, with a maximum operating force of 1,000gf and a stroke of 1mm. The operating temperature range is from -20°C to +85°C, while the storage temperature range extends from -40°C to +85°C. This switch has a contact rating of 25mA at 24V DC, with a minimum contact resistance of 100mΩ at 500V DC and a maximum insulation resistance of 100MΩ at the same voltage. It is constructed from UL 94V-0 nylon high-temperature thermoplastic for the base and cover, and features a white actuator made from UL 94V-0 LCP high-temperature thermoplastic. The contacts are made of alloy copper with gold plating, and the terminals are brass with gold plating. The switch is suitable for various applications requiring reliable performance in a compact form factor. It is important to note that the recommended soldering process includes wave soldering at a maximum temperature of 260°C for no more than 5 seconds.

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 2 Position, Spst, Raised; No. Of Circuits Multicomp Pro - 74M2980 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 2 Position, Spst, Raised; No. Of Circuits Multicomp Pro
74M2980
Switch, Dip, 2 Position, Spst, Raised; No. Of Circuits Multicomp Pro 74M2980
SWITCH, DIP, 2 POSITION, SPST, RAISED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes

SWITCH, DIP, 2 POSITION, SPST, RAISED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 74M2980
Product Name Switch, Dip, 2 Position, Spst, Raised; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - SW901-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
2 suppliers
Rotary Encoded DIP Switches - 337554 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
DIP Switch - 2396236-9 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details