multicomp PRO Aluminum Electrolytic Capacitor 47Uf 50V 20%, Smd; Capacitor Case / Package Multicomp MCEEL50V476M8X10.5

Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:MCEEL Series RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:MCEEL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 47Uf 50V 20%, Smd; Capacitor Case / Package Multicomp - 97M6636 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf 50V 20%, Smd; Capacitor Case / Package Multicomp
97M6636
Aluminum Electrolytic Capacitor 47Uf 50V 20%, Smd; Capacitor Case / Package Multicomp 97M6636
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:MCEEL Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:MCEEL Series RoHS Compliant: Yes

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Mceel Series, 47 F, 50 V, Radial Can Smd, 8 Mm Rohs Compliant Multicomp Pro - 97K4377 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Mceel Series, 47 F, 50 V, Radial Can Smd, 8 Mm Rohs Compliant Multicomp Pro
97K4377
Smd Aluminium Electrolytic Capacitor, Mceel Series, 47 F, 50 V, Radial Can Smd, 8 Mm Rohs Compliant Multicomp Pro 97K4377
SMD Aluminium Electrolytic Capacitor, MCEEL Series, 47 F, 50 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, MCEEL Series, 47 F, 50 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 97M6636 97K4377
Product Name Aluminum Electrolytic Capacitor 47Uf 50V 20%, Smd; Capacitor Case / Package Multicomp Smd Aluminium Electrolytic Capacitor, Mceel Series, 47 F, 50 V, Radial Can Smd, 8 Mm Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers