multicomp PRO Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro MCDTSJW6-6N

Description
SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTSJW-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTSJW-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro - 26M1115 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro
26M1115
Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro 26M1115
SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTSJW-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:-RoHS Compliant: Yes

SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTSJW-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 26M1115
Product Name Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Printmount Switch Short Stroke 12.7 mm - MTG - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.1 lbs (0.0510 kg)
View Details
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
Tactile Switches - 36-5156-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers