multicomp PRO Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro MCDTSHW6-9N-B

Description
SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTSHW-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTSHW-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro - 13M5921 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro
13M5921
Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro 13M5921
SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTSHW-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTSHW-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 13M5921
Product Name Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3668-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Tactile Switches - 36-5135-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers