multicomp PRO Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro MCDTSA6-5N

Description
SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTSA-6 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTSA-6 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro - 26M1113 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro
26M1113
Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro 26M1113
SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTSA-6 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTSA-6 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 26M1113
Product Name Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4184-1-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
View Details
B3F Tactile Switch - B3F-1100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
5 suppliers
Tactile Switches - 36-5136-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers