multicomp PRO Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro MCDTSA6-2K

Description
SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTSA-6 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTSA-6 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro - 26M1110 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro
26M1110
Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro 26M1110
SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTSA-6 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTSA-6 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 26M1110
Product Name Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-HG1G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Maxi Four Leg Key Pad Dome - 5173TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
3 suppliers