The tactile switch, part number 26M1128, is a non-illuminated, through-hole switch designed for SPST-NO applications. It features a compact size of 6mm x 6mm and is available with a round button actuator. The switch has a contact rating of 50mA at 12VDC and a maximum contact resistance of 100m,Ѷ. It offers an insulation resistance of at least 100M,Ѷ at 500VDC and can withstand a dielectric strength of 250VAC for one minute. The operating life of the switch is rated at 100,000 cycles for an operating force of 260gf and 200,000 cycles for forces of 100gf and 160gf. It operates effectively within a temperature range of -25°C to +70°C and can be stored at temperatures between -30°C and +80°C. The dome material is phosphor bronze, contributing to its tactile feedback. This switch is RoHS compliant, making it suitable for environmentally conscious designs.
SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTS6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 26M1128 |
| Product Name | Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro |
| Terminal Type | Through Hole |