SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTS2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 26M1118 |
| Product Name | Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro |
| Terminal Type | Through Hole |
Gullwing
J-Lead