multicomp PRO Tantalum Capacitor, 0.22Uf, 35V, 17 Ohm, 0.2, Radial; Capacitance Multicomp Pro MCDTR22M35-1-RH

Description
TANTALUM CAPACITOR, 0.22UF, 35V, 17 OHM, 0.2, RADIAL; Capacitance:0.22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:17ohm; Failure Rate:-; Ripple Current:-; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 0.22UF, 35V, 17 OHM, 0.2, RADIAL; Capacitance:0.22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:17ohm; Failure Rate:-; Ripple Current:-; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 0.22Uf, 35V, 17 Ohm, 0.2, Radial; Capacitance Multicomp Pro - 80K9113 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.22Uf, 35V, 17 Ohm, 0.2, Radial; Capacitance Multicomp Pro
80K9113
Tantalum Capacitor, 0.22Uf, 35V, 17 Ohm, 0.2, Radial; Capacitance Multicomp Pro 80K9113
TANTALUM CAPACITOR, 0.22UF, 35V, 17 OHM, 0.2, RADIAL; Capacitance:0.22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:17ohm; Failure Rate:-; Ripple Current:-; Product Diameter:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.22UF, 35V, 17 OHM, 0.2, RADIAL; Capacitance:0.22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:17ohm; Failure Rate:-; Ripple Current:-; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9113
Product Name Tantalum Capacitor, 0.22Uf, 35V, 17 Ohm, 0.2, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers