multicomp PRO Tantalum Capacitor, 0.1Uf, 50V, 26 Ohm, 0.2, Radial; Capacitance Multicomp Pro MCDTR10M50-1-RH

Description
TANTALUM CAPACITOR, 0.1UF, 50V, 26 OHM, 0.2, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:26ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 0.1UF, 50V, 26 OHM, 0.2, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:26ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 0.1Uf, 50V, 26 Ohm, 0.2, Radial; Capacitance Multicomp Pro - 80K9111 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.1Uf, 50V, 26 Ohm, 0.2, Radial; Capacitance Multicomp Pro
80K9111
Tantalum Capacitor, 0.1Uf, 50V, 26 Ohm, 0.2, Radial; Capacitance Multicomp Pro 80K9111
TANTALUM CAPACITOR, 0.1UF, 50V, 26 OHM, 0.2, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:26ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.1UF, 50V, 26 OHM, 0.2, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:26ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9111
Product Name Tantalum Capacitor, 0.1Uf, 50V, 26 Ohm, 0.2, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers