multicomp PRO Tantalum Capacitor, 4.7Uf, 16V, 5 Ohm, 0.1, Radial; Capacitance Multicomp Pro MCDT4R7K16-1-RH

Description
TANTALUM CAPACITOR, 4.7UF, 16V, 5 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 4.7UF, 16V, 5 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 4.7Uf, 16V, 5 Ohm, 0.1, Radial; Capacitance Multicomp Pro - 80K9145 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 16V, 5 Ohm, 0.1, Radial; Capacitance Multicomp Pro
80K9145
Tantalum Capacitor, 4.7Uf, 16V, 5 Ohm, 0.1, Radial; Capacitance Multicomp Pro 80K9145
TANTALUM CAPACITOR, 4.7UF, 16V, 5 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 16V, 5 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9145
Product Name Tantalum Capacitor, 4.7Uf, 16V, 5 Ohm, 0.1, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details