multicomp PRO Tantalum Capacitor, 47Uf, 16V, 1.3 Ohm, 0.2, Radial; Capacitance Multicomp MCDT47M16-1-RH

Description
TANTALUM CAPACITOR, 47UF, 16V, 1.3 OHM, 0.2, RADIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 47UF, 16V, 1.3 OHM, 0.2, RADIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 47Uf, 16V, 1.3 Ohm, 0.2, Radial; Capacitance Multicomp - 80K9150 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 16V, 1.3 Ohm, 0.2, Radial; Capacitance Multicomp
80K9150
Tantalum Capacitor, 47Uf, 16V, 1.3 Ohm, 0.2, Radial; Capacitance Multicomp 80K9150
TANTALUM CAPACITOR, 47UF, 16V, 1.3 OHM, 0.2, RADIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 16V, 1.3 OHM, 0.2, RADIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9150
Product Name Tantalum Capacitor, 47Uf, 16V, 1.3 Ohm, 0.2, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details