multicomp PRO Tantalum Capacitor, 22Uf, 25V, 1.5 Ohm, 0.2, Radial; Capacitance Multicomp Pro MCDT22M25-1-RH

Description
TANTALUM CAPACITOR, 22UF, 25V, 1.5 OHM, 0.2, RADIAL; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 22UF, 25V, 1.5 OHM, 0.2, RADIAL; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf, 25V, 1.5 Ohm, 0.2, Radial; Capacitance Multicomp Pro - 80K9136 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 25V, 1.5 Ohm, 0.2, Radial; Capacitance Multicomp Pro
80K9136
Tantalum Capacitor, 22Uf, 25V, 1.5 Ohm, 0.2, Radial; Capacitance Multicomp Pro 80K9136
TANTALUM CAPACITOR, 22UF, 25V, 1.5 OHM, 0.2, RADIAL; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 25V, 1.5 OHM, 0.2, RADIAL; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9136
Product Name Tantalum Capacitor, 22Uf, 25V, 1.5 Ohm, 0.2, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers