CAPACITOR TANT, 15UF, 6.3V, 8 OHM, 0.1, RAD; Capacitance:15µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 80K9129 |
| Product Name | Capacitor Tant, 15Uf, 6.3V, 8 Ohm, 0.1, Rad; Capacitance Multicomp |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |