multicomp PRO Tantalum Capacitor, 100Uf, 10V, 1 Ohm, 0.2, Radial; Capacitance Multicomp Pro MCDT100M10-2-RH

Description
TANTALUM CAPACITOR, 100UF, 10V, 1 OHM, 0.2, RADIAL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.2mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 100UF, 10V, 1 OHM, 0.2, RADIAL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 100Uf, 10V, 1 Ohm, 0.2, Radial; Capacitance Multicomp Pro - 80K9126 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 10V, 1 Ohm, 0.2, Radial; Capacitance Multicomp Pro
80K9126
Tantalum Capacitor, 100Uf, 10V, 1 Ohm, 0.2, Radial; Capacitance Multicomp Pro 80K9126
TANTALUM CAPACITOR, 100UF, 10V, 1 OHM, 0.2, RADIAL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 10V, 1 OHM, 0.2, RADIAL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9126
Product Name Tantalum Capacitor, 100Uf, 10V, 1 Ohm, 0.2, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details