multicomp PRO Solid State Relay, 5A/15-32Vdc, Din Rail; Contact Configuration Multicomp Pro MCDRA-1/KSD240D5-H(037)

Description
SOLID STATE RELAY, 5A/15-32VDC, DIN RAIL; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Description
SOLID STATE RELAY, 5A/15-32VDC, DIN RAIL; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Single-channel DIN-rail mounted solid state relay with a load current rating of 5A and control voltage range of 15V DC to 32V DC. Operates with AC load voltages between 48V AC and 280V AC, features zero-crossing switching, LED indication, and high EMC capability. Dielectric isolation between input and output is rated at 4000V ACrms. Maximum surge current is 60A at 10ms, with an on-state voltage drop of 1.5Vrms at rated current. Ambient operating temperature range is -30°C to +80°C. Weighs approximately 55g.

Datasheet Summary
Powered by GS/AI

Single-channel DIN-rail mounted solid state relay with a load current rating of 5A and control voltage range of 15V DC to 32V DC. Operates with AC load voltages between 48V AC and 280V AC, features zero-crossing switching, LED indication, and high EMC capability. Dielectric isolation between input and output is rated at 4000V ACrms. Maximum surge current is 60A at 10ms, with an on-state voltage drop of 1.5Vrms at rated current. Ambient operating temperature range is -30°C to +80°C. Weighs approximately 55g.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, 5A/15-32Vdc, Din Rail; Contact Configuration Multicomp Pro - 24AC9508 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 5A/15-32Vdc, Din Rail; Contact Configuration Multicomp Pro
24AC9508
Solid State Relay, 5A/15-32Vdc, Din Rail; Contact Configuration Multicomp Pro 24AC9508
SOLID STATE RELAY, 5A/15-32VDC, DIN RAIL; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 5A/15-32VDC, DIN RAIL; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 24AC9508
Product Name Solid State Relay, 5A/15-32Vdc, Din Rail; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198893 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details