multicomp PRO Axial Fan, Ball, 240Vac, 72Cu.ft/min; Nominal Rated Voltage Ac Multicomp MCDP203A 2123LBL.GN

Description
AXIAL FAN, BALL, 240VAC, 72CU.FT/MIN; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:39dBA; Power Rating:10W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, BALL, 240VAC, 72CU.FT/MIN; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:39dBA; Power Rating:10W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, Ball, 240Vac, 72Cu.ft/min; Nominal Rated Voltage Ac Multicomp - 96M8232 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 240Vac, 72Cu.ft/min; Nominal Rated Voltage Ac Multicomp
96M8232
Axial Fan, Ball, 240Vac, 72Cu.ft/min; Nominal Rated Voltage Ac Multicomp 96M8232
AXIAL FAN, BALL, 240VAC, 72CU.FT/MIN; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:39dBA; Power Rating:10W RoHS Compliant: Yes

AXIAL FAN, BALL, 240VAC, 72CU.FT/MIN; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:39dBA; Power Rating:10W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 96M8232
Product Name Axial Fan, Ball, 240Vac, 72Cu.ft/min; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78 SCFM (133 m³/hr)
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Running Current 0.1200 amps
View Details
FAN 120X38MM BALL 115VAC TERM - 70111344 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 53.5 to 94.5 SCFM (90.94 to 161 m³/hr)
Maximum Sound Level 39.2 to 44.5 dbA
View Details
Axial Fan - 299DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.8 SCFM (115 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details