multicomp PRO Axial Fan, Ball, 230Vac, 78Cu.ft/min; Nominal Rated Voltage Ac Multicomp MCDP201AT/2122HBL.GN

Description
AXIAL FAN, BALL, 230VAC, 78CU.FT/MIN; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:46dBA; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, BALL, 230VAC, 78CU.FT/MIN; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:46dBA; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, Ball, 230Vac, 78Cu.ft/min; Nominal Rated Voltage Ac Multicomp - 93T1510 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 230Vac, 78Cu.ft/min; Nominal Rated Voltage Ac Multicomp
93T1510
Axial Fan, Ball, 230Vac, 78Cu.ft/min; Nominal Rated Voltage Ac Multicomp 93T1510
AXIAL FAN, BALL, 230VAC, 78CU.FT/MIN; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:46dBA; Power Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL, 230VAC, 78CU.FT/MIN; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:46dBA; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 93T1510
Product Name Axial Fan, Ball, 230Vac, 78Cu.ft/min; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH60000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - UNO674004E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Sound Level 79 dbA
View Details