multicomp PRO Switch, Dip, 10 Position, Spst, Piano; No. Of Circuits Multicomp Pro MCDP10

Description
SWITCH, DIP, 10 POSITION, SPST, PIANO; No. of Circuits:10Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Red RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 10 POSITION, SPST, PIANO; No. of Circuits:10Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 10 Position, Spst, Piano; No. Of Circuits Multicomp Pro - 26M1099 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 10 Position, Spst, Piano; No. Of Circuits Multicomp Pro
26M1099
Switch, Dip, 10 Position, Spst, Piano; No. Of Circuits Multicomp Pro 26M1099
SWITCH, DIP, 10 POSITION, SPST, PIANO; No. of Circuits:10Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Red RoHS Compliant: Yes

SWITCH, DIP, 10 POSITION, SPST, PIANO; No. of Circuits:10Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 26M1099
Product Name Switch, Dip, 10 Position, Spst, Piano; No. Of Circuits Multicomp Pro
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-5435802-0 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
A6SN Slide DIP Switch - A6SN-6101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details