multicomp PRO Switch, Dip, 10 Position, Spst, Recessed Slide; No. Of Circuits Multicomp Pro MCDM(R)-10-T

Description
SWITCH, DIP, 10 POSITION, SPST, RECESSED SLIDE; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 10 POSITION, SPST, RECESSED SLIDE; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 10 Position, Spst, Recessed Slide; No. Of Circuits Multicomp Pro - 97K4366 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 10 Position, Spst, Recessed Slide; No. Of Circuits Multicomp Pro
97K4366
Switch, Dip, 10 Position, Spst, Recessed Slide; No. Of Circuits Multicomp Pro 97K4366
SWITCH, DIP, 10 POSITION, SPST, RECESSED SLIDE; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

SWITCH, DIP, 10 POSITION, SPST, RECESSED SLIDE; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 97K4366
Product Name Switch, Dip, 10 Position, Spst, Recessed Slide; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-7101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switches - 486-3-162-111-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details