multicomp PRO Switch, Dip, 8 Position, Spst, Recessed Slide; No. Of Circuits Multicomp Pro MCDM(R)-08-T

Description
SWITCH, DIP, 8 POSITION, SPST, RECESSED SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 8 POSITION, SPST, RECESSED SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 8 Position, Spst, Recessed Slide; No. Of Circuits Multicomp Pro - 97K4365 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 8 Position, Spst, Recessed Slide; No. Of Circuits Multicomp Pro
97K4365
Switch, Dip, 8 Position, Spst, Recessed Slide; No. Of Circuits Multicomp Pro 97K4365
SWITCH, DIP, 8 POSITION, SPST, RECESSED SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

SWITCH, DIP, 8 POSITION, SPST, RECESSED SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 97K4365
Product Name Switch, Dip, 8 Position, Spst, Recessed Slide; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-0101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 27.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Rotary Encoded DIP Switches - 1759602 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details
DIP Switch - 1-2396233-6 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
DIP Switches - 486-3-162-119-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details