multicomp PRO Switch Dip, 10 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro MCDHN-10F-V

Description
SWITCH DIP, 10 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet
Description
SWITCH DIP, 10 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Dip, 10 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro - 11N5432 - Newark, An Avnet Company
Chicago, IL, United States
Switch Dip, 10 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro
11N5432
Switch Dip, 10 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro 11N5432
SWITCH DIP, 10 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

SWITCH DIP, 10 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 11N5432
Product Name Switch Dip, 10 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6H Slide DIP Switch - A6H-2101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 3.77 x 4.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2319847-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 1
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details