multicomp PRO Switch, Dip, 8 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro MCDHN-08F-T-V

Description
SWITCH, DIP, 8 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 8 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 8 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro - 11N5429 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 8 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro
11N5429
Switch, Dip, 8 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro 11N5429
SWITCH, DIP, 8 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

SWITCH, DIP, 8 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 11N5429
Product Name Switch, Dip, 8 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 2799847 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 1
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 1-1437507-5 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
2 suppliers