multicomp PRO Switch, Dip, 6 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro MCDHN-06F-T-V

Description
SWITCH, DIP, 6 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 6 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 6 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro - 11N5427 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 6 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro
11N5427
Switch, Dip, 6 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro 11N5427
SWITCH, DIP, 6 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

SWITCH, DIP, 6 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 11N5427
Product Name Switch, Dip, 6 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - A6E-8104-N - 721984-A6E-8104-N - Win Source Electronics
Specs
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max Current Rating 0.0250 amps
View Details
6 suppliers
DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
DIP Switch - 2-2396233-8 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
DIP Switches - 486-3-160-938CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details