multicomp PRO Switch, Dip, 4 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro MCDHN-04F-V

Description
SWITCH, DIP, 4 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 4 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 4 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro - 11N5426 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 4 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro
11N5426
Switch, Dip, 4 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro 11N5426
SWITCH, DIP, 4 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

SWITCH, DIP, 4 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 11N5426
Product Name Switch, Dip, 4 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6T Slide DIP Switch - A6T-0102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-2319747-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Other Type (Special Application)
View Details