multicomp PRO Switch, Dip, 2 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro MCDHN-02F-T-V

Description
SWITCH, DIP, 2 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 2 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 2 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro - 11N5423 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 2 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro
11N5423
Switch, Dip, 2 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro 11N5423
SWITCH, DIP, 2 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

SWITCH, DIP, 2 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 11N5423
Product Name Switch, Dip, 2 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241257 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6D/A6DR Slide/Piano DIP Switch - A6D-9100 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 22.4 x 6.6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1825057-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP Switches - 486-3-162-108-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details