multicomp PRO Switch, Dip, 12 Position, Spst, Raised; No. Of Circuits Multicomp Pro MCDA12

Description
SWITCH, DIP, 12 POSITION, SPST, RAISED; No. of Circuits:12Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Red RoHS Compliant: Yes
Description
SWITCH, DIP, 12 POSITION, SPST, RAISED; No. of Circuits:12Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 12 Position, Spst, Raised; No. Of Circuits Multicomp Pro - 26M1094 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 12 Position, Spst, Raised; No. Of Circuits Multicomp Pro
26M1094
Switch, Dip, 12 Position, Spst, Raised; No. Of Circuits Multicomp Pro 26M1094
SWITCH, DIP, 12 POSITION, SPST, RAISED; No. of Circuits:12Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Red RoHS Compliant: Yes

SWITCH, DIP, 12 POSITION, SPST, RAISED; No. of Circuits:12Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 26M1094
Product Name Switch, Dip, 12 Position, Spst, Raised; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825006-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP Switches - 486-3-160-951TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
A6SN Slide DIP Switch - A6SN-7101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers