multicomp PRO D Sub Connector Kit, Plug, 9 Position, Solder; No. Of Contacts Multicomp MCD8E09MS-KIT

Description
D SUB CONNECTOR KIT, PLUG, 9 POSITION, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR KIT, PLUG, 9 POSITION, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Kit, Plug, 9 Position, Solder; No. Of Contacts Multicomp - 64T2757 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Kit, Plug, 9 Position, Solder; No. Of Contacts Multicomp
64T2757
D Sub Connector Kit, Plug, 9 Position, Solder; No. Of Contacts Multicomp 64T2757
D SUB CONNECTOR KIT, PLUG, 9 POSITION, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR KIT, PLUG, 9 POSITION, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64T2757
Product Name D Sub Connector Kit, Plug, 9 Position, Solder; No. Of Contacts Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details