multicomp PRO D Sub Connector Kit, Plug, 9 Position, Crimp; No. Of Contacts Multicomp MCD8E09MC-KIT

Description
D SUB CONNECTOR KIT, PLUG, 9 POSITION, CRIMP; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR KIT, PLUG, 9 POSITION, CRIMP; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Kit, Plug, 9 Position, Crimp; No. Of Contacts Multicomp - 64T2756 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Kit, Plug, 9 Position, Crimp; No. Of Contacts Multicomp
64T2756
D Sub Connector Kit, Plug, 9 Position, Crimp; No. Of Contacts Multicomp 64T2756
D SUB CONNECTOR KIT, PLUG, 9 POSITION, CRIMP; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR KIT, PLUG, 9 POSITION, CRIMP; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64T2756
Product Name D Sub Connector Kit, Plug, 9 Position, Crimp; No. Of Contacts Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Green - 1381G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-956-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details