multicomp PRO D Sub Connector Kit, Receptacle, 9 Position, Solder; No. Of Contacts Multicomp MCD8E09FS-KIT

Description
D SUB CONNECTOR KIT, RECEPTACLE, 9 POSITION, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR KIT, RECEPTACLE, 9 POSITION, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Kit, Receptacle, 9 Position, Solder; No. Of Contacts Multicomp - 64T2755 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Kit, Receptacle, 9 Position, Solder; No. Of Contacts Multicomp
64T2755
D Sub Connector Kit, Receptacle, 9 Position, Solder; No. Of Contacts Multicomp 64T2755
D SUB CONNECTOR KIT, RECEPTACLE, 9 POSITION, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR KIT, RECEPTACLE, 9 POSITION, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64T2755
Product Name D Sub Connector Kit, Receptacle, 9 Position, Solder; No. Of Contacts Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details