multicomp PRO D Sub Connector Kit, Receptacle, 9 Position, Crimp; No. Of Contacts Multicomp MCD8E09FC-KIT

Description
D SUB CONNECTOR KIT, RECEPTACLE, 9 POSITION, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR KIT, RECEPTACLE, 9 POSITION, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Kit, Receptacle, 9 Position, Crimp; No. Of Contacts Multicomp - 64T2754 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Kit, Receptacle, 9 Position, Crimp; No. Of Contacts Multicomp
64T2754
D Sub Connector Kit, Receptacle, 9 Position, Crimp; No. Of Contacts Multicomp 64T2754
D SUB CONNECTOR KIT, RECEPTACLE, 9 POSITION, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR KIT, RECEPTACLE, 9 POSITION, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64T2754
Product Name D Sub Connector Kit, Receptacle, 9 Position, Crimp; No. Of Contacts Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details