multicomp PRO D Sub Connector Kit, Plug, 25 Position, Solder; No. Of Contacts Multicomp MCD8B25MS-KIT

Description
D SUB CONNECTOR KIT, PLUG, 25 POSITION, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR KIT, PLUG, 25 POSITION, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Kit, Plug, 25 Position, Solder; No. Of Contacts Multicomp - 64T2753 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Kit, Plug, 25 Position, Solder; No. Of Contacts Multicomp
64T2753
D Sub Connector Kit, Plug, 25 Position, Solder; No. Of Contacts Multicomp 64T2753
D SUB CONNECTOR KIT, PLUG, 25 POSITION, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes

D SUB CONNECTOR KIT, PLUG, 25 POSITION, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64T2753
Product Name D Sub Connector Kit, Plug, 25 Position, Solder; No. Of Contacts Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 138017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details