multicomp PRO D Sub Connector Kit, Plug, 25 Position, Crimp; No. Of Contacts Multicomp MCD8B25MC-KIT

Description
D SUB CONNECTOR KIT, PLUG, 25 POSITION, CRIMP; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR KIT, PLUG, 25 POSITION, CRIMP; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Kit, Plug, 25 Position, Crimp; No. Of Contacts Multicomp - 64T2752 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Kit, Plug, 25 Position, Crimp; No. Of Contacts Multicomp
64T2752
D Sub Connector Kit, Plug, 25 Position, Crimp; No. Of Contacts Multicomp 64T2752
D SUB CONNECTOR KIT, PLUG, 25 POSITION, CRIMP; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR KIT, PLUG, 25 POSITION, CRIMP; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64T2752
Product Name D Sub Connector Kit, Plug, 25 Position, Crimp; No. Of Contacts Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details