multicomp PRO D Sub Connector Kit, Plug, 15 Position, Solder; No. Of Contacts Multicomp MCD8A15MS-KIT

Description
D SUB CONNECTOR KIT, PLUG, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR KIT, PLUG, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Kit, Plug, 15 Position, Solder; No. Of Contacts Multicomp - 64T2749 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Kit, Plug, 15 Position, Solder; No. Of Contacts Multicomp
64T2749
D Sub Connector Kit, Plug, 15 Position, Solder; No. Of Contacts Multicomp 64T2749
D SUB CONNECTOR KIT, PLUG, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes

D SUB CONNECTOR KIT, PLUG, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64T2749
Product Name D Sub Connector Kit, Plug, 15 Position, Solder; No. Of Contacts Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details