multicomp PRO D Sub Connector Kit, Receptacle, 15 Position, Crimp; No. Of Contacts Multicomp MCD8A15FC-KIT

Description
D SUB CONNECTOR KIT, RECEPTACLE, 15 POSITION, CRIMP; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR KIT, RECEPTACLE, 15 POSITION, CRIMP; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Kit, Receptacle, 15 Position, Crimp; No. Of Contacts Multicomp - 64T2746 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Kit, Receptacle, 15 Position, Crimp; No. Of Contacts Multicomp
64T2746
D Sub Connector Kit, Receptacle, 15 Position, Crimp; No. Of Contacts Multicomp 64T2746
D SUB CONNECTOR KIT, RECEPTACLE, 15 POSITION, CRIMP; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR KIT, RECEPTACLE, 15 POSITION, CRIMP; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64T2746
Product Name D Sub Connector Kit, Receptacle, 15 Position, Crimp; No. Of Contacts Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products