CONNECTOR, COAXIAL, BNC, PLUG, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Twist On; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 66W7738 |
| Product Name | Connector, Coaxial, Bnc, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro |
| Connector Type | BNC |