multicomp PRO Terminator, Coaxial, Bnc, Plug, 75Ohm; Rf Terminator Type Multicomp Pro MCCX1002

Description
TERMINATOR, COAXIAL, BNC, PLUG, 75OHM; RF Terminator Type:BNC Terminator Plug; Coaxial Cable Types:-; Frequency Max:1GHz; Impedance:75ohm; Product Range:-; Connector Body Style:Straight Terminator; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
TERMINATOR, COAXIAL, BNC, PLUG, 75OHM; RF Terminator Type:BNC Terminator Plug; Coaxial Cable Types:-; Frequency Max:1GHz; Impedance:75ohm; Product Range:-; Connector Body Style:Straight Terminator; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminator, Coaxial, Bnc, Plug, 75Ohm; Rf Terminator Type Multicomp Pro - 66W7737 - Newark, An Avnet Company
Chicago, IL, United States
Terminator, Coaxial, Bnc, Plug, 75Ohm; Rf Terminator Type Multicomp Pro
66W7737
Terminator, Coaxial, Bnc, Plug, 75Ohm; Rf Terminator Type Multicomp Pro 66W7737
TERMINATOR, COAXIAL, BNC, PLUG, 75OHM; RF Terminator Type:BNC Terminator Plug; Coaxial Cable Types:-; Frequency Max:1GHz; Impedance:75ohm; Product Range:-; Connector Body Style:Straight Terminator; Connector Mounting:Cable Mount RoHS Compliant: Yes

TERMINATOR, COAXIAL, BNC, PLUG, 75OHM; RF Terminator Type:BNC Terminator Plug; Coaxial Cable Types:-; Frequency Max:1GHz; Impedance:75ohm; Product Range:-; Connector Body Style:Straight Terminator; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 66W7737
Product Name Terminator, Coaxial, Bnc, Plug, 75Ohm; Rf Terminator Type Multicomp Pro
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2S - kTB Solutions
Specs
Frequency 0.000 to 26.500 GHz
View Details
SMA Male Connector, Stainless Steel, RG174/U - 8929 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type SMA
Gender Male / Plug
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Slotted
View Details