CONNECTOR, COAXIAL, BNC, JACK, 50 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 67W2516 |
| Product Name | Connector, Coaxial, Bnc, Jack, 50 Ohm, Panel; Connector Type Multicomp Pro |
| Connector Type | BNC |