multicomp PRO Cap, Trimmer, 5-30Pf, 200V, Top; Capacitance Min Multicomp MCCV05 E3001

Description
CAP, TRIMMER, 5-30PF, 200V, TOP; Capacitance Min:5pF; Capacitance Max:30pF; Capacitance Tolerance:-; Adjustment Type:Screwdriver Slot; Voltage Rating:200V; Capacitor Terminals:Radial Leaded; Packaging:Each; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, TRIMMER, 5-30PF, 200V, TOP; Capacitance Min:5pF; Capacitance Max:30pF; Capacitance Tolerance:-; Adjustment Type:Screwdriver Slot; Voltage Rating:200V; Capacitor Terminals:Radial Leaded; Packaging:Each; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Trimmer, 5-30Pf, 200V, Top; Capacitance Min Multicomp - 25M8776 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Trimmer, 5-30Pf, 200V, Top; Capacitance Min Multicomp
25M8776
Cap, Trimmer, 5-30Pf, 200V, Top; Capacitance Min Multicomp 25M8776
CAP, TRIMMER, 5-30PF, 200V, TOP; Capacitance Min:5pF; Capacitance Max:30pF; Capacitance Tolerance:-; Adjustment Type:Screwdriver Slot; Voltage Rating:200V; Capacitor Terminals:Radial Leaded; Packaging:Each; Operating Temperature RoHS Compliant: Yes

CAP, TRIMMER, 5-30PF, 200V, TOP; Capacitance Min:5pF; Capacitance Max:30pF; Capacitance Tolerance:-; Adjustment Type:Screwdriver Slot; Voltage Rating:200V; Capacitor Terminals:Radial Leaded; Packaging:Each; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25M8776
Product Name Cap, Trimmer, 5-30Pf, 200V, Top; Capacitance Min Multicomp
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 5.00E-6 to 3.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details