multicomp PRO Cap, Trimmer, 1.5-6Pf, 200V, Top; Capacitance Min Multicomp MCCV05 A0601

Description
CAP, TRIMMER, 1.5-6PF, 200V, TOP; Capacitance Min:1.5pF; Capacitance Max:6pF; Capacitance Tolerance:-; Adjustment Type:Screwdriver Slot; Voltage Rating:200V; Capacitor Terminals:Radial Leaded; Packaging:Each; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, TRIMMER, 1.5-6PF, 200V, TOP; Capacitance Min:1.5pF; Capacitance Max:6pF; Capacitance Tolerance:-; Adjustment Type:Screwdriver Slot; Voltage Rating:200V; Capacitor Terminals:Radial Leaded; Packaging:Each; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Trimmer, 1.5-6Pf, 200V, Top; Capacitance Min Multicomp - 25M8773 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Trimmer, 1.5-6Pf, 200V, Top; Capacitance Min Multicomp
25M8773
Cap, Trimmer, 1.5-6Pf, 200V, Top; Capacitance Min Multicomp 25M8773
CAP, TRIMMER, 1.5-6PF, 200V, TOP; Capacitance Min:1.5pF; Capacitance Max:6pF; Capacitance Tolerance:-; Adjustment Type:Screwdriver Slot; Voltage Rating:200V; Capacitor Terminals:Radial Leaded; Packaging:Each; Operating Temperature RoHS Compliant: Yes

CAP, TRIMMER, 1.5-6PF, 200V, TOP; Capacitance Min:1.5pF; Capacitance Max:6pF; Capacitance Tolerance:-; Adjustment Type:Screwdriver Slot; Voltage Rating:200V; Capacitor Terminals:Radial Leaded; Packaging:Each; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25M8773
Product Name Cap, Trimmer, 1.5-6Pf, 200V, Top; Capacitance Min Multicomp
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-6 to 6.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers